Win Source Part Number: 1223022-M7581-05
Category: Connectors, Interconnects>Shunts
Series: M75
Type: Open Top
Pitch: 0.100" (2.54mm)
Color: Red
Contact Finish: Gold
Package: Bulk
Gender: Female Sockets
Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 5,000
Number of Positions or Pins (Grid): 2 (1 x 2)
Height: 0.236" (6.00mm)
Alternative Parts (Cross-Reference): M7581-05.;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: Harwin Inc.
Other Names: M758105,952-2169
Base Product Number: M7581
2-Pos Female Connector, 2.54mm Pitch, Gold Plated Bronze, 1A, 6mm L Product overview: M7581-05 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-M7581-05 can be used for catalog matching and distributor lookup.
"2 (1 x 2) Position Shunt Connector Red Open Top 0.100"" (2.54mm) Gold"
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1223022-M7581-05 | 304-M7581-05 | 952-2169-ND | M7581-05 |
| Product Name | Connectors, Interconnects - Shunts, Jumpers | 1A Electronic Connector | Shunts, Jumpers | Shunts, Jumpers |
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps | 1.0 amps |