HARWIN Free Hanging, Panel Mount M55-8202042

Description
CONN RCPT IDC 1.27MM 20POS
Request a Quote Datasheet
Description
CONN RCPT IDC 1.27MM 20POS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 952-M55-8202042-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-M55-8202042-ND
Free Hanging, Panel Mount 952-M55-8202042-ND
CONN RCPT IDC 1.27MM 20POS

CONN RCPT IDC 1.27MM 20POS

Buy Now Datasheet
Idc Conn, Rcpt, 20Pos, 2Row, 1.27Mm; Idc Connector Type Harwin - 33AK8993 - Newark, An Avnet Company
Chicago, IL, United States
Idc Conn, Rcpt, 20Pos, 2Row, 1.27Mm; Idc Connector Type Harwin
33AK8993
Idc Conn, Rcpt, 20Pos, 2Row, 1.27Mm; Idc Connector Type Harwin 33AK8993
IDC CONN, RCPT, 20POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

IDC CONN, RCPT, 20POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-M55-8202042-ND 33AK8993
Product Name Free Hanging, Panel Mount Idc Conn, Rcpt, 20Pos, 2Row, 1.27Mm; Idc Connector Type Harwin
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products