HARWIN Free Hanging, Panel Mount M55-8201642

Description
CONN RCPT IDC 1.27MM 16POS
Request a Quote Datasheet
Description
CONN RCPT IDC 1.27MM 16POS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 952-M55-8201642-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-M55-8201642-ND
Free Hanging, Panel Mount 952-M55-8201642-ND
CONN RCPT IDC 1.27MM 16POS

CONN RCPT IDC 1.27MM 16POS

Buy Now Datasheet
Idc Conn, Rcpt, 16Pos, 2Row, 1.27Mm; Idc Connector Type Harwin - 33AK8992 - Newark, An Avnet Company
Chicago, IL, United States
Idc Conn, Rcpt, 16Pos, 2Row, 1.27Mm; Idc Connector Type Harwin
33AK8992
Idc Conn, Rcpt, 16Pos, 2Row, 1.27Mm; Idc Connector Type Harwin 33AK8992
IDC CONN, RCPT, 16POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

IDC CONN, RCPT, 16POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-M55-8201642-ND 33AK8992
Product Name Free Hanging, Panel Mount Idc Conn, Rcpt, 16Pos, 2Row, 1.27Mm; Idc Connector Type Harwin
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-ML2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details