Harwin Plc M55-8201242

Description
1.27mm PITCH IDC FEMALE CABLE CONNECTOR
Request a Quote
Description
1.27mm PITCH IDC FEMALE CABLE CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - M55-8201242 - Powell Electronics, Inc.
Swedesboro, NJ, United States
1.27mm PITCH IDC FEMALE CABLE CONNECTOR

1.27mm PITCH IDC FEMALE CABLE CONNECTOR

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number M55-8201242
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XK Mini-Hook and Mini Alligator Clip - 1021XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details