HARWIN Connector, Header, 12Pos, 2Row, 1.27Mm; Pitch Spacing Harwin M55-7021242R

Description
CONNECTOR, HEADER, 12POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Archer Kontrol M55-702 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 12POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Archer Kontrol M55-702 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 12Pos, 2Row, 1.27Mm; Pitch Spacing Harwin - 62AC0793 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
62AC0793
Connector, Header, 12Pos, 2Row, 1.27Mm; Pitch Spacing Harwin 62AC0793
CONNECTOR, HEADER, 12POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Archer Kontrol M55-702 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Archer Kontrol M55-702 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 62AC0793
Product Name Connector, Header, 12Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 - 10145891-1001J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
Voltage Rating 29.9 volts
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
8+2 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M5-01-08-01 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Hollow Turret Terminal .147
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details