HARWIN Connector, Header, 50Pos, 2Row, 1.27Mm; Pitch Spacing Harwin M55-7005042R

Description
CONNECTOR, HEADER, 50POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:50Contacts; Gender:Header; Product Range:Archer Kontrol M55-700 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 50POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:50Contacts; Gender:Header; Product Range:Archer Kontrol M55-700 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 50Pos, 2Row, 1.27Mm; Pitch Spacing Harwin - 64AC0008 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 50Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
64AC0008
Connector, Header, 50Pos, 2Row, 1.27Mm; Pitch Spacing Harwin 64AC0008
CONNECTOR, HEADER, 50POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:50Contacts; Gender:Header; Product Range:Archer Kontrol M55-700 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

CONNECTOR, HEADER, 50POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:50Contacts; Gender:Header; Product Range:Archer Kontrol M55-700 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 50Pos, 2Row, 1.27Mm; Pitch Spacing Harwin - 62AC0782 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 50Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
62AC0782
Connector, Header, 50Pos, 2Row, 1.27Mm; Pitch Spacing Harwin 62AC0782
CONNECTOR, HEADER, 50POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:50Contacts; Gender:Header; Product Range:Archer Kontrol M55-700 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

CONNECTOR, HEADER, 50POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:50Contacts; Gender:Header; Product Range:Archer Kontrol M55-700 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 64AC0008
Product Name Connector, Header, 50Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Array High Speed Test - DaVinci Gen V -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA
Current Rating 3 to 3.7 amps
View Details
DDR4 SMT - 10152535-0410J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT; Solder
View Details
PCB Headers & Receptacles - 103168-2 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
3 suppliers