HARWIN Connector, Header, 12Pos, 2Row, 1.27Mm; Pitch Spacing Harwin M55-7001242R

Description
CONNECTOR, HEADER, 12POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Archer Kontrol M55-700 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 12POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Archer Kontrol M55-700 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Harwin Connector, Header, 12Pos, 2Row, 1.27mm (part number 64AC0003) features a pitch spacing of 1.27mm and is designed for surface mount applications. It has a total of 12 contacts arranged in two rows, making it suitable for various electronic connections. The connector is constructed with a high-temperature LCP material and is UL94V-0 rated, ensuring durability and compliance with safety standards. The contact pins are made of phosphor bronze and are plated with a minimum of 0.025µm gold over nickel on the contact area, providing reliable electrical performance. The connector is available in different heights, with options for 6.75mm, 8.25mm, and 9.85mm. It is also RoHS compliant, making it suitable for environmentally conscious designs. Recommended PCB layouts are provided for optimal installation.

Datasheet Summary
Powered by GS/AI

The Harwin Connector, Header, 12Pos, 2Row, 1.27mm (part number 64AC0003) features a pitch spacing of 1.27mm and is designed for surface mount applications. It has a total of 12 contacts arranged in two rows, making it suitable for various electronic connections. The connector is constructed with a high-temperature LCP material and is UL94V-0 rated, ensuring durability and compliance with safety standards. The contact pins are made of phosphor bronze and are plated with a minimum of 0.025µm gold over nickel on the contact area, providing reliable electrical performance. The connector is available in different heights, with options for 6.75mm, 8.25mm, and 9.85mm. It is also RoHS compliant, making it suitable for environmentally conscious designs. Recommended PCB layouts are provided for optimal installation.

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 12Pos, 2Row, 1.27Mm; Pitch Spacing Harwin - 62AC0777 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
62AC0777
Connector, Header, 12Pos, 2Row, 1.27Mm; Pitch Spacing Harwin 62AC0777
CONNECTOR, HEADER, 12POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Archer Kontrol M55-700 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Archer Kontrol M55-700 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site
Connector, Header, 12Pos, 2Row, 1.27Mm; Pitch Spacing Harwin - 64AC0003 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
64AC0003
Connector, Header, 12Pos, 2Row, 1.27Mm; Pitch Spacing Harwin 64AC0003
CONNECTOR, HEADER, 12POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Archer Kontrol M55-700 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Archer Kontrol M55-700 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet
Headers, Male Pins - M55-7001242R - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
M55-7001242R
Headers, Male Pins M55-7001242R
CONN HEADER SMD 12POS 1.27MM

CONN HEADER SMD 12POS 1.27MM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 62AC0777 M55-7001242R
Product Name Connector, Header, 12Pos, 2Row, 1.27Mm; Pitch Spacing Harwin Headers, Male Pins
Product Type IC Headers IC Headers; Header
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount SMT; Solder; Surface Mount
Contact Plating Gold; Gold
Number of Contacts 12 12
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
Conn, Header, 4Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 26AK3848 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
PCB Headers & Receptacles - 103240-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers