Harwin Plc Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets M55-6004042R

Description
Manufacturer: Harwin Inc. Category: Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets Series: Archer Kontrol Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Style: Board to Board Number of Positions: 40 Pitch - Mating: 0.050" (1.27mm)
Request a Quote Datasheet
Description
Manufacturer: Harwin Inc. Category: Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets Series: Archer Kontrol Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Style: Board to Board Number of Positions: 40 Pitch - Mating: 0.050" (1.27mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets
Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets
Manufacturer: Harwin Inc. Category: Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets Series: Archer Kontrol Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Style: Board to Board Number of Positions: 40 Pitch - Mating: 0.050" (1.27mm)

Manufacturer: Harwin Inc.
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets
Series: Archer Kontrol
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Style: Board to Board
Number of Positions: 40
Pitch - Mating: 0.050" (1.27mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102792-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
For .032 -.046
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Headers & Wire Housings - B5743-220-M-T-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
678 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 1.00E-6 Mohms
Contact Resistance 30 milliohms
View Details