HARWIN Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins M50-4902545

Description
CONN HEADER SMD 50POS 1.27MM
Description
CONN HEADER SMD 50POS 1.27MM

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
M50-4902545
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins M50-4902545
CONN HEADER SMD 50POS 1.27MM

CONN HEADER SMD 50POS 1.27MM

Supplier's Site
Board-Board Connector, Header, 50 Position, 2Row; Connector Systems Harwin - 56K1964 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 50 Position, 2Row; Connector Systems Harwin
56K1964
Board-Board Connector, Header, 50 Position, 2Row; Connector Systems Harwin 56K1964
BOARD-BOARD CONNECTOR, HEADER, 50 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:-; Connector Shroud:- RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 50 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:-; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M50-4902545 56K1964
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Board-Board Connector, Header, 50 Position, 2Row; Connector Systems Harwin
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details