HARWIN Board-Board Conn, Header, 30Way, 2Row; Connector Systems Harwin M50-4901545

Description
BOARD-BOARD CONN, HEADER, 30WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:-; Connector Shroud:- RoHS Compliant: Yes
Description
BOARD-BOARD CONN, HEADER, 30WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:-; Connector Shroud:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Board-Board Conn, Header, 30Way, 2Row; Connector Systems Harwin - 56K1954 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 30Way, 2Row; Connector Systems Harwin
56K1954
Board-Board Conn, Header, 30Way, 2Row; Connector Systems Harwin 56K1954
BOARD-BOARD CONN, HEADER, 30WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:-; Connector Shroud:- RoHS Compliant: Yes

BOARD-BOARD CONN, HEADER, 30WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:-; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56K1954
Product Name Board-Board Conn, Header, 30Way, 2Row; Connector Systems Harwin
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 004656-000 - TE Connectivity
Specs
Mounting Compression
View Details
Din Rail, Channel - 2946-2001-1321/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - 7927C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
BNC Female, RG174/U - SALE-8906 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details