HARWIN Board-Board Connector, Header, 50 Position, 2Row; Connector Systems Harwin M50-4802545

Description
BOARD-BOARD CONNECTOR, HEADER, 50 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:Archer M50 Series RoHS Compliant: Yes
Description
BOARD-BOARD CONNECTOR, HEADER, 50 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:Archer M50 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector, Header, 50 Position, 2Row; Connector Systems Harwin - 56K1928 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 50 Position, 2Row; Connector Systems Harwin
56K1928
Board-Board Connector, Header, 50 Position, 2Row; Connector Systems Harwin 56K1928
BOARD-BOARD CONNECTOR, HEADER, 50 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:Archer M50 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 50 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:Archer M50 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56K1928
Product Name Board-Board Connector, Header, 50 Position, 2Row; Connector Systems Harwin
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3195-ND - DigiKey
Specs
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details