HARWIN Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Harwin M50-4800645

Description
BOARD-BOARD CONNECTOR, HEADER, 12 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:Archer M50 Series RoHS Compliant: Yes
Description
BOARD-BOARD CONNECTOR, HEADER, 12 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:Archer M50 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Harwin - 56K1909 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Harwin
56K1909
Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Harwin 56K1909
BOARD-BOARD CONNECTOR, HEADER, 12 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:Archer M50 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 12 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:Archer M50 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56K1909
Product Name Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Harwin
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10075024-G01-02LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-2204/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers