HARWIN Board-Board Connector, Header, 40 Position, 2Row; Connector Systems Harwin M50-4702045

Description
BOARD-BOARD CONNECTOR, HEADER, 40 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:Archer M50 Series RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR, HEADER, 40 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:Archer M50 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector, Header, 40 Position, 2Row; Connector Systems Harwin - 56K1887 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 40 Position, 2Row; Connector Systems Harwin
56K1887
Board-Board Connector, Header, 40 Position, 2Row; Connector Systems Harwin 56K1887
BOARD-BOARD CONNECTOR, HEADER, 40 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:Archer M50 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 40 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:Archer M50 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56K1887
Product Name Board-Board Connector, Header, 40 Position, 2Row; Connector Systems Harwin
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120 Housings White - 1321G2-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
3 suppliers
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details