HARWIN Board-Board Connector, Header, 30 Position, 2Row; Connector Systems Harwin M50-4701545

Description
BOARD-BOARD CONNECTOR, HEADER, 30 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:- RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR, HEADER, 30 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector, Header, 30 Position, 2Row; Connector Systems Harwin - 56K1882 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 30 Position, 2Row; Connector Systems Harwin
56K1882
Board-Board Connector, Header, 30 Position, 2Row; Connector Systems Harwin 56K1882
BOARD-BOARD CONNECTOR, HEADER, 30 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:- RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 30 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56K1882
Product Name Board-Board Connector, Header, 30 Position, 2Row; Connector Systems Harwin
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

14-POLE SCREW STYLE RTB PLUG - 1492-RTB14N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Male / Plug
View Details
Insulated & Metal Phone Plug - 885 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details