Manufacturer: Harwin Inc.
Category: Connectors, Interconnects -Rectangular Connectors-Headers, Receptacles, Female Sockets
Series: Archer M50
Package: Tube
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Row Spacing - Mating: 0.050" (1.27mm)
"50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
BOARD-BOARD CONNECTOR RECEPTACLE, 50 POSITION, 2ROW; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 50POS, 2ROW, 1.27MM ROHS COMPLIANT: YES
CONN RCPT 50POS 0.05 GOLD SMD
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-1406-5-ND | 56K1842 | 25AK3657 | M50-4302545 | |
| Product Name | Connectors, Interconnects -Rectangular Connectors-Headers, Receptacles, Female Sockets | Headers, Receptacles, Female Sockets | Board-Board Connector Receptacle, 50 Position, 2Row; Connector Systems Harwin | Connector, Rcpt, 50Pos, 2Row, 1.27Mm Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | Surface Mount | ||
| Current Rating | 1.0 amps | 1.0 amps |