HARWIN Headers, Receptacles, Female Sockets M50-4301045

Description
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 952-1404-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-1404-5-ND
Headers, Receptacles, Female Sockets 952-1404-5-ND
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Connector Systems Harwin - 97K6298 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Connector Systems Harwin
97K6298
Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Connector Systems Harwin 97K6298
CONNECTOR, RCPT, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:Archer M50 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:Archer M50 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-1404-5-ND 97K6298
Product Name Headers, Receptacles, Female Sockets Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Connector Systems Harwin
Connector Type Header Connector; Receptacle Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade+ ® - 10106124-C004001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Voltage Rating 1000 to 2500 volts
View Details
3 suppliers
Headers, Receptacles, Female Sockets - A3219-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details