HARWIN Rectangular Connectors - M50-3901042 M50-3901042

Description
Manufacturer: Harwin Inc. Win Source Part Number: 924905-M50-3901042 Series: Archer M50 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Through Hole, Right Angle 20 position 0.050" (1.27mm) Package: Bulk Mounting: Through Hole, Right Angle Family Name: M50-390 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 952-1398, M503901042
Request a Quote Datasheet
Description
Manufacturer: Harwin Inc. Win Source Part Number: 924905-M50-3901042 Series: Archer M50 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Through Hole, Right Angle 20 position 0.050" (1.27mm) Package: Bulk Mounting: Through Hole, Right Angle Family Name: M50-390 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 952-1398, M503901042
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - M50-3901042 - 924905-M50-3901042 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - M50-3901042
924905-M50-3901042
Rectangular Connectors - M50-3901042 924905-M50-3901042
Manufacturer: Harwin Inc. Win Source Part Number: 924905-M50-3901042 Series: Archer M50 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Through Hole, Right Angle 20 position 0.050" (1.27mm) Package: Bulk Mounting: Through Hole, Right Angle Family Name: M50-390 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 952-1398, M503901042

Manufacturer: Harwin Inc.
Win Source Part Number: 924905-M50-3901042
Series: Archer M50
Operating Temperature Range: -40°C ~ 105°C
Features: Connector Header Through Hole, Right Angle 20 position 0.050" (1.27mm)
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: M50-390
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 952-1398, M503901042

Buy Now Datasheet
Headers, Male Pins - 952-1398-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1398-ND
Headers, Male Pins 952-1398-ND
"Connector Header Through Hole, Right Angle 20 position 0.050"" (1.27mm)"

"Connector Header Through Hole, Right Angle 20 position 0.050"" (1.27mm)"

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
314-M50-3901042
600V Electronic Connector 314-M50-3901042
20 Pos 1.27mm RA Thru-Hole Header, Gold, 600V Product overview: M50-3901042 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M50-3901042 can be used for catalog matching and distributor lookup.

20 Pos 1.27mm RA Thru-Hole Header, Gold, 600V Product overview: M50-3901042 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M50-3901042 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board-Board Connector, Header, 20 Position, 2Row; Connector Systems Harwin - 03M4158 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 20 Position, 2Row; Connector Systems Harwin
03M4158
Board-Board Connector, Header, 20 Position, 2Row; Connector Systems Harwin 03M4158
BOARD-BOARD CONNECTOR, HEADER, 20 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:Archer M50 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 20 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:Archer M50 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 924905-M50-3901042 952-1398-ND 314-M50-3901042 03M4158
Product Name Rectangular Connectors - M50-3901042 Headers, Male Pins 600V Electronic Connector Board-Board Connector, Header, 20 Position, 2Row; Connector Systems Harwin
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header Board to Board Connector
Mounting Through Hole, Right Angle Through Hole, Right Angle
Current Rating 1.0 amps 1.0 amps
Number of Contacts 20 #
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11216-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Category Coaxial Connector; RF and Microwave Connector
Connector Type Micro Coaxial
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A114690-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers