HARWIN Connectors,Interconnects M50-3652542R

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Row Spacing - Mating: 0.050" (1.27mm) Style: C Shrouding: Shrouded
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Row Spacing - Mating: 0.050" (1.27mm) Style: C Shrouding: Shrouded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Row Spacing - Mating: 0.050" (1.27mm) Style: C Shrouding: Shrouded

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Row Spacing - Mating: 0.050" (1.27mm)
Style: C
Shrouding: Shrouded

Buy Now Datasheet
Singapore, Singapore
SMD 94V Electronic Connector
314-M50-3652542R
SMD 94V Electronic Connector 314-M50-3652542R
50 Pos 1.27mm SMD Header, Male, Tin/Nickel, 94V-0 Product overview: M50-3652542R from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 94V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 94V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M50-3652542R can be used for catalog matching and distributor lookup.

50 Pos 1.27mm SMD Header, Male, Tin/Nickel, 94V-0 Product overview: M50-3652542R from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 94V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 94V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M50-3652542R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 952-M50-3652542RCT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-M50-3652542RCT-ND
Headers, Male Pins 952-M50-3652542RCT-ND
"Connector Header Surface Mount 50 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 50 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 952-M50-3652542RTR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-M50-3652542RTR-ND
Headers, Male Pins 952-M50-3652542RTR-ND
"Connector Header Surface Mount 50 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 50 position 0.050"" (1.27mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 314-M50-3652542R 952-M50-3652542RCT-ND
Product Name Connectors,Interconnects SMD 94V Electronic Connector Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data