HARWIN Headers, Male Pins M50-3652042R

Description
"Connector Header Surface Mount 40 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 40 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 952-2651-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2651-6-ND
Headers, Male Pins 952-2651-6-ND
"Connector Header Surface Mount 40 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 40 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 952-2651-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2651-1-ND
Headers, Male Pins 952-2651-1-ND
"Connector Header Surface Mount 40 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 40 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 952-2651-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2651-2-ND
Headers, Male Pins 952-2651-2-ND
"Connector Header Surface Mount 40 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 40 position 0.050"" (1.27mm)"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-M50-3652042R
SMD Electronic Connector 314-M50-3652042R
40 Pos 1.27mm Solder ST SMD Ejector Header Product overview: M50-3652042R from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M50-3652042R can be used for catalog matching and distributor lookup.

40 Pos 1.27mm Solder ST SMD Ejector Header Product overview: M50-3652042R from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M50-3652042R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 40Pos, 2Row, 1.27Mm; Connector Systems Harwin - 69W6629 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 40Pos, 2Row, 1.27Mm; Connector Systems Harwin
69W6629
Connector, Header, 40Pos, 2Row, 1.27Mm; Connector Systems Harwin 69W6629
CONNECTOR, HEADER, 40POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:M50 Series; Connector Shroud:ShroudedRoHS Compliant: Yes

CONNECTOR, HEADER, 40POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:M50 Series; Connector Shroud:ShroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 952-2651-6-ND 314-M50-3652042R 69W6629
Product Name Headers, Male Pins SMD Electronic Connector Connector, Header, 40Pos, 2Row, 1.27Mm; Connector Systems Harwin
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data