HARWIN Rectangular Connectors - M50-3630342R M50-3630342R

Description
Manufacturer: Harwin Inc. Win Source Part Number: 924904-M50-3630342R Series: Archer M50 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Surface Mount 3 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount Family Name: M50-363 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: M50-3630342R-ND, 952-3934-1, 952-3934-2, 952-3934-6
Request a Quote Datasheet
Description
Manufacturer: Harwin Inc. Win Source Part Number: 924904-M50-3630342R Series: Archer M50 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Surface Mount 3 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount Family Name: M50-363 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: M50-3630342R-ND, 952-3934-1, 952-3934-2, 952-3934-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - M50-3630342R - 924904-M50-3630342R - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - M50-3630342R
924904-M50-3630342R
Rectangular Connectors - M50-3630342R 924904-M50-3630342R
Manufacturer: Harwin Inc. Win Source Part Number: 924904-M50-3630342R Series: Archer M50 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Surface Mount 3 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount Family Name: M50-363 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: M50-3630342R-ND, 952-3934-1, 952-3934-2, 952-3934-6

Manufacturer: Harwin Inc.
Win Source Part Number: 924904-M50-3630342R
Series: Archer M50
Operating Temperature Range: -40°C ~ 105°C
Features: Connector Header Surface Mount 3 position 0.050" (1.27mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: M50-363
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: M50-3630342R-ND, 952-3934-1, 952-3934-2, 952-3934-6

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-M50-3630342R
Electronic Connector 314-M50-3630342R
1.27mm (0.05inch) Pitch SIL Vertical SMT Pin Header selective gold + tin 3 contacts Tape Reel packaging Product overview: M50-3630342R from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M50-3630342R can be used for catalog matching and distributor lookup.

1.27mm (0.05inch) Pitch SIL Vertical SMT Pin Header selective gold + tin 3 contacts Tape Reel packaging Product overview: M50-3630342R from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M50-3630342R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 952-3934-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3934-1-ND
Headers, Male Pins 952-3934-1-ND
"Connector Header Surface Mount 3 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 3 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 952-3934-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3934-2-ND
Headers, Male Pins 952-3934-2-ND
"Connector Header Surface Mount 3 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 3 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 952-3934-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3934-6-ND
Headers, Male Pins 952-3934-6-ND
"Connector Header Surface Mount 3 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 3 position 0.050"" (1.27mm)"

Buy Now Datasheet
3 Pos. Male Sil Vertical Smt Conn. Rohs Compliant Harwin - 52AC5129 - Newark, An Avnet Company
Chicago, IL, United States
3 Pos. Male Sil Vertical Smt Conn. Rohs Compliant Harwin
52AC5129
3 Pos. Male Sil Vertical Smt Conn. Rohs Compliant Harwin 52AC5129
3 Pos. Male SIL Vertical SMT Conn. RoHS Compliant: Yes

3 Pos. Male SIL Vertical SMT Conn. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 924904-M50-3630342R 314-M50-3630342R 952-3934-1-ND 52AC5129
Product Name Rectangular Connectors - M50-3630342R Electronic Connector Headers, Male Pins 3 Pos. Male Sil Vertical Smt Conn. Rohs Compliant Harwin
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1218-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 60.0 to ? amps
Number of Contacts 12 #
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 103308-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers