HARWIN 8+8 Pos. Male DIL Vertical SMT Conn. M50-3610842

Description
Double Row Surface Mount with location pegs, 3mm mating pin height – 16 contacts (8+8). Gold finish on contact area, Tin finish on termination. Packaged loose.
Request a Quote Datasheet
Description
Double Row Surface Mount with location pegs, 3mm mating pin height – 16 contacts (8+8). Gold finish on contact area, Tin finish on termination. Packaged loose.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Male DIL Vertical SMT Conn. - M50-3610842 - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Male DIL Vertical SMT Conn.
M50-3610842
8+8 Pos. Male DIL Vertical SMT Conn. M50-3610842
Double Row Surface Mount with location pegs, 3mm mating pin height – 16 contacts (8+8). Gold finish on contact area, Tin finish on termination. Packaged loose.
  • Double Row Surface Mount with location pegs, 3mm mating pin height – 16 contacts (8+8).
  • Gold finish on contact area, Tin finish on termination.
  • Packaged loose.
Supplier's Site Datasheet
Headers, Male Pins - 952-3498-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3498-ND
Headers, Male Pins 952-3498-ND
"Connector Header Surface Mount 16 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 16 position 0.050"" (1.27mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M50-3610842 952-3498-ND
Product Name 8+8 Pos. Male DIL Vertical SMT Conn. Headers, Male Pins
Gender Male / Plug
Current Rating 1.0 amps 1.0 amps
Contact Pitch 1.27 mm (0.0500 inch)
Number of Contacts 16 # 16 #
Unlock Full Specs
to access all available technical data

Similar Products

Nano Circular Connectors - A79111-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1380-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Headers, Male Pins - 103675-9-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Number of Contacts 30 #
View Details
PCB Headers - 1730911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details