Amphenol Communications Solutions Backplane Conn, Header, 30Pos, 5Row, 2Mm; Product Range Amphenol Communications Solutions 89006-120LF

Description
BACKPLANE CONN, HEADER, 30POS, 5ROW, 2MM; Product Range:Metral 89006 Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONN, HEADER, 30POS, 5ROW, 2MM; Product Range:Metral 89006 Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, Header, 30Pos, 5Row, 2Mm; Product Range Amphenol Communications Solutions - 06M2490 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Header, 30Pos, 5Row, 2Mm; Product Range Amphenol Communications Solutions
06M2490
Backplane Conn, Header, 30Pos, 5Row, 2Mm; Product Range Amphenol Communications Solutions 06M2490
BACKPLANE CONN, HEADER, 30POS, 5ROW, 2MM; Product Range:Metral 89006 Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

BACKPLANE CONN, HEADER, 30POS, 5ROW, 2MM; Product Range:Metral 89006 Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 06M2490
Product Name Backplane Conn, Header, 30Pos, 5Row, 2Mm; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Backplane Conn Housing, Hdr, 30Pos, 2Mm; Product Range Amphenol Communications Solutions - 64AC8614 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Headers & Wire Housings - G125-MS15005L3R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
2 suppliers
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details