HARWIN 5+5 Pos. Male DIL Vertical SMT Conn. M50-3610542

Description
Double Row Surface Mount with location pegs, 3mm mating pin height – 10 contacts (5+5). Gold finish on contact area, Tin finish on termination. Packaged loose.
Request a Quote Datasheet
Description
Double Row Surface Mount with location pegs, 3mm mating pin height – 10 contacts (5+5). Gold finish on contact area, Tin finish on termination. Packaged loose.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL Vertical SMT Conn. - M50-3610542 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL Vertical SMT Conn.
M50-3610542
5+5 Pos. Male DIL Vertical SMT Conn. M50-3610542
Double Row Surface Mount with location pegs, 3mm mating pin height – 10 contacts (5+5). Gold finish on contact area, Tin finish on termination. Packaged loose.
  • Double Row Surface Mount with location pegs, 3mm mating pin height – 10 contacts (5+5).
  • Gold finish on contact area, Tin finish on termination.
  • Packaged loose.
Supplier's Site Datasheet
Headers, Male Pins - 952-3496-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3496-ND
Headers, Male Pins 952-3496-ND
"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M50-3610542 952-3496-ND
Product Name 5+5 Pos. Male DIL Vertical SMT Conn. Headers, Male Pins
Gender Male / Plug
Current Rating 1.0 amps 1.0 amps
Contact Pitch 1.27 mm (0.0500 inch)
Number of Contacts 10 # 10 #
Unlock Full Specs
to access all available technical data