HARWIN Headers, Male Pins M50-3601042

Description
"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 952-1392-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1392-ND
Headers, Male Pins 952-1392-ND
"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"

Buy Now Datasheet
Board-Board Connector, Header, 20 Position, 2Row; Connector Systems Harwin - 03M4141 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 20 Position, 2Row; Connector Systems Harwin
03M4141
Board-Board Connector, Header, 20 Position, 2Row; Connector Systems Harwin 03M4141
BOARD-BOARD CONNECTOR, HEADER, 20 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:Archer M50 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 20 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:Archer M50 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-1392-ND 03M4141
Product Name Headers, Male Pins Board-Board Connector, Header, 20 Position, 2Row; Connector Systems Harwin
Connector Type Header Connector; Header Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Edgeboard Connectors - 609-10018783-10003ZLF-ND - DigiKey
Amphenol Communications Solutions
Specs
Gender Female / Jack
Mounting Through Hole
Contact Pitch 0.9906 mm (0.0390 inch)
View Details
2 suppliers
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29410-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCS-FYB-M60 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 6.000 GHz
View Details