"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"
Manufacturer: Harwin Inc.
Win Source Part Number: 849072-M50-3600542
Series: Archer M50
Features: Connector Header position
Package: Bulk
Family Name: M50-360
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: M503600542, 952-1389
1.27mm Pitch 10 Pos 2 Row Male Header, Gold, SMD Product overview: M50-3600542 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M50-3600542 can be used for catalog matching and distributor lookup.
BOARD-BOARD CONNECTOR, HEADER, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-1389-ND | 849072-M50-3600542 | 314-M50-3600542 | 84K7720 |
| Product Name | Headers, Male Pins | Rectangular Connectors - M50-3600542 | SMD Electronic Connector | Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Harwin |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | Board to Board Connector | |
| Mounting | Surface Mount | |||
| Current Rating | 1.0 amps | 1.0 amps |