HARWIN Headers, Male Pins M50-3552042

Description
"Connector Header Through Hole 40 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 40 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 952-2622-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2622-ND
Headers, Male Pins 952-2622-ND
"Connector Header Through Hole 40 position 0.050"" (1.27mm)"

"Connector Header Through Hole 40 position 0.050"" (1.27mm)"

Buy Now Datasheet
Wire-To-Board Connector, Ejector, M50 Series, Through Hole, Header, 40, 1.27 Mm Rohs Compliant Harwin - 69W6623 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Ejector, M50 Series, Through Hole, Header, 40, 1.27 Mm Rohs Compliant Harwin
69W6623
Wire-To-Board Connector, Ejector, M50 Series, Through Hole, Header, 40, 1.27 Mm Rohs Compliant Harwin 69W6623
Wire-To-Board Connector, Ejector, M50 Series, Through Hole, Header, 40, 1.27 mm RoHS Compliant: Yes

Wire-To-Board Connector, Ejector, M50 Series, Through Hole, Header, 40, 1.27 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-2622-ND 69W6623
Product Name Headers, Male Pins Wire-To-Board Connector, Ejector, M50 Series, Through Hole, Header, 40, 1.27 Mm Rohs Compliant Harwin
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 2262-A79647-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Header Connector; Header
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Headers, Male Pins - A26699-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Gender Male / Plug
Current Rating 50.0 to ? amps
Number of Contacts 2 #
View Details
PCB Connectors - NCK-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details