"Connector Header Through Hole 6 position 0.050"" (1.27mm)"
| Harwin Plc | DigiKey | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | M50-3530642 | 952-3602-ND |
| Product Name | 6 Pos. Male SIL Vertical Throughboard Conn. | Headers, Male Pins |
| Gender | Male / Plug | |
| Current Rating | 1.0 amps | 1.0 amps |
| Contact Pitch | 1.27 mm (0.0500 inch) |