HARWIN Headers, Male Pins M50-3505042

Description
"Connector Header Through Hole 100 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 100 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 952-1685-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1685-ND
Headers, Male Pins 952-1685-ND
"Connector Header Through Hole 100 position 0.050"" (1.27mm)"

"Connector Header Through Hole 100 position 0.050"" (1.27mm)"

Buy Now Datasheet
Board To Board Connector Header, 100 Position, 2Row; Connector Systems Harwin - 03M4135 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board Connector Header, 100 Position, 2Row; Connector Systems Harwin
03M4135
Board To Board Connector Header, 100 Position, 2Row; Connector Systems Harwin 03M4135
BOARD TO BOARD CONNECTOR HEADER, 100 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:Archer M50 Series RoHS Compliant: Yes

BOARD TO BOARD CONNECTOR HEADER, 100 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Contact Termination Type:Through Hole; Product Range:Archer M50 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-1685-ND 03M4135
Product Name Headers, Male Pins Board To Board Connector Header, 100 Position, 2Row; Connector Systems Harwin
Connector Type Header Connector; Header Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1421-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Category RF and Microwave Connector
Connector Type MCX; MMCX; SMA; SMB; SMC
Termination Through Hole
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Receptacles, Female Sockets - A3221-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers