HARWIN Headers, Male Pins M50-3501242

Description
"Connector Header Through Hole 24 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 24 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 952-1703-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1703-ND
Headers, Male Pins 952-1703-ND
"Connector Header Through Hole 24 position 0.050"" (1.27mm)"

"Connector Header Through Hole 24 position 0.050"" (1.27mm)"

Buy Now Datasheet
Board-Board Connector, Header, 24 Position, 2Row; Connector Systems Harwin - 03M4125 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 24 Position, 2Row; Connector Systems Harwin
03M4125
Board-Board Connector, Header, 24 Position, 2Row; Connector Systems Harwin 03M4125
BOARD-BOARD CONNECTOR, HEADER, 24 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:Archer M50 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 24 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:Archer M50 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-1703-ND 03M4125
Product Name Headers, Male Pins Board-Board Connector, Header, 24 Position, 2Row; Connector Systems Harwin
Connector Type Header Connector; Header Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1967-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Termination Through Hole
Mounting PC Mount
Number of Contacts 1 to 330 #
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 103311-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers