The M50-3501042 is a 20-position rectangular connector from the Archer M50 series, designed for through-hole mounting with a pitch of 1.27mm. It operates within a temperature range of -40°C to +105°C and is constructed from high-temperature thermoplastic materials, ensuring durability and reliability in various applications. The connector features a current rating of up to 1.75A per contact and has a maximum contact resistance of 20mΩ. It is suitable for a variety of board-to-board configurations, depending on the selected height of the plug and socket. The product is packaged in bulk with a quantity of 500 units per package, making it suitable for larger projects. The M50-3501042 is classified as REACH unaffected and has an MSL level of 1, indicating it can be stored indefinitely without moisture sensitivity concerns.
Manufacturer: Harwin Inc.
Win Source Part Number: 924903-M50-3501042
Series: Archer M50
Operating Temperature Range: -40°C ~ 105°C
Features: Connector Header Through Hole 20 position 0.050" (1.27mm)
Package: Bulk
Mounting: Through Hole
Family Name: M50-350
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 952-1386, M503501042
20 Pos 1.27mm Gold Male Header, Straight Thru-Hole, 1A, 500V Product overview: M50-3501042 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 500V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M50-3501042 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 20 position 0.050"" (1.27mm)"
BOARD-BOARD CONNECTOR, HEADER, 20 POSITION, 2ROW; Connector Systems:Board-to-Boa
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 924903-M50-3501042 | 314-M50-3501042 | 952-1386-ND | 74K2300 |
| Product Name | Rectangular Connectors - M50-3501042 | 1A 500V Electronic Connector | Headers, Male Pins | Board-Board Connector, Header, 20 Position, 2Row; Connector Systems Harwin |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | Board to Board Connector | |
| Mounting | Through Hole | Through Hole | ||
| Gender | Male / Plug |