HARWIN Headers, Male Pins M50-3500642

Description
"Connector Header Through Hole 12 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 12 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 952-1384-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1384-ND
Headers, Male Pins 952-1384-ND
"Connector Header Through Hole 12 position 0.050"" (1.27mm)"

"Connector Header Through Hole 12 position 0.050"" (1.27mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-M50-3500642
Electronic Connector 314-M50-3500642
1.27mm Pitch 12 Pos 2 Row Male Header, Gold Plated, Thru-Hole Product overview: M50-3500642 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M50-3500642 can be used for catalog matching and distributor lookup.

1.27mm Pitch 12 Pos 2 Row Male Header, Gold Plated, Thru-Hole Product overview: M50-3500642 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M50-3500642 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Harwin - 03M4121 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Harwin
03M4121
Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Harwin 03M4121
BOARD-BOARD CONNECTOR, HEADER, 12 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:Archer M50 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 12 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:Archer M50 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 952-1384-ND 314-M50-3500642 03M4121
Product Name Headers, Male Pins Electronic Connector Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Harwin
Connector Type Header Connector; Header Board to Board Connector
Mounting Through Hole
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data