Manufacturer: Harwin Inc.
Win Source Part Number: 845658-M50-3500542
Series: Archer M50
Features: Connector Header position
Package: Bulk
Family Name: M50-350
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 952-1383, M503500542
1.27mm 10 Pos 2 Row Male Pin Header, Gold, Thru-Hole Product overview: M50-3500542 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M50-3500542 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 10 position 0.050"" (1.27mm)"
BOARD-BOARD CONNECTOR, HEADER, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 845658-M50-3500542 | 314-M50-3500542 | 952-1383-ND | 87K0158 |
| Product Name | Rectangular Connectors - M50-3500542 | Electronic Connector | Headers, Male Pins | Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Harwin |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | Board to Board Connector | |
| Gender | Male / Plug | |||
| Termination | Through Hole | Through Hole |