HARWIN Free Hanging, Panel Mount M50-3302042

Description
40 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet
Description
40 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 952-2564-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2564-ND
Free Hanging, Panel Mount 952-2564-ND
40 Position Rectangular Receptacle Connector IDC Gold 30 AWG

40 Position Rectangular Receptacle Connector IDC Gold 30 AWG

Buy Now Datasheet
Connector/Terminal/Pin - 109492722 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
109492722
Connector/Terminal/Pin 109492722
CONNECTOR, RECEPTACLE, 40POS, 2ROW, 1.27MM; IDC CONNECTOR TYPE:IDC RECEPTACLE; CONTACT GENDER:FEMALE; PITCH SPACING:1.27MM; NO. OF ROWS:2 ROW; NO. OF CONTACTS:40CONTACTS; CONNECTOR MOUNTING:CABLE MOUNT; CONTACT MATERIAL:PHOSPHOR BRONZE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, RECEPTACLE, 40POS, 2ROW, 1.27MM; IDC CONNECTOR TYPE:IDC RECEPTACLE; CONTACT GENDER:FEMALE; PITCH SPACING:1.27MM; NO. OF ROWS:2 ROW; NO. OF CONTACTS:40CONTACTS; CONNECTOR MOUNTING:CABLE MOUNT; CONTACT MATERIAL:PHOSPHOR BRONZE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Rcpt, 40Pos, 2Row, 1.27Mm; Idc Connector Type Harwin - 69W6617 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 40Pos, 2Row, 1.27Mm; Idc Connector Type Harwin
69W6617
Connector, Rcpt, 40Pos, 2Row, 1.27Mm; Idc Connector Type Harwin 69W6617
CONNECTOR, RCPT, 40POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:40Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RCPT, 40POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:40Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-2564-ND 109492722 69W6617
Product Name Free Hanging, Panel Mount Connector/Terminal/Pin Connector, Rcpt, 40Pos, 2Row, 1.27Mm; Idc Connector Type Harwin
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details