HARWIN Free Hanging, Panel Mount M50-3301342

Description
26 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet
Description
26 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 952-2643-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2643-ND
Free Hanging, Panel Mount 952-2643-ND
26 Position Rectangular Receptacle Connector IDC Gold 30 AWG

26 Position Rectangular Receptacle Connector IDC Gold 30 AWG

Buy Now Datasheet
Connector, Rcpt, 26Pos, 2Row, 1.27Mm; Idc Connector Type Harwin - 69W6615 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 26Pos, 2Row, 1.27Mm; Idc Connector Type Harwin
69W6615
Connector, Rcpt, 26Pos, 2Row, 1.27Mm; Idc Connector Type Harwin 69W6615
CONNECTOR, RCPT, 26POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RCPT, 26POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-2643-ND 69W6615
Product Name Free Hanging, Panel Mount Connector, Rcpt, 26Pos, 2Row, 1.27Mm; Idc Connector Type Harwin
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
CFexpress Card Host Connectors - 821101-1120030 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Large Insulated Alligator Clip, Shrouded Banana Socket - 9468 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Current Rating 20.0 amps
View Details