HARWIN Free Hanging, Panel Mount M50-3301042

Description
20 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet
Description
20 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 952-2562-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2562-ND
Free Hanging, Panel Mount 952-2562-ND
20 Position Rectangular Receptacle Connector IDC Gold 30 AWG

20 Position Rectangular Receptacle Connector IDC Gold 30 AWG

Buy Now Datasheet
Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Idc Connector Type Harwin - 69W6614 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Idc Connector Type Harwin
69W6614
Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Idc Connector Type Harwin 69W6614
CONNECTOR, RCPT, 20POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-2562-ND 69W6614
Product Name Free Hanging, Panel Mount Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Idc Connector Type Harwin
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASW - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
EP - Connectors according to UIC 541-5 VE -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 250 volts
Current Rating 6.0 to 35.0 amps
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details