"6 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold"
3+3 Pos. Female DIL Horizontal Throughboard Conn. RoHS Compliant: Yes
CONN RCPT 6POS 0.05 GOLD PCB R/A
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-3353-ND | 56K1756 | M50-3200345 |
| Product Name | Headers, Receptacles, Female Sockets | 3+3 Pos. Female Dil Horizontal Throughboard Conn. Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 1.0 amps | 1.0 amps |