"50 Position Receptacle, Bottom or Top Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
BOARD-BOARD CONNECTOR RECEPTACLE, 50 POSITION, 2ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, Dual Entry, Archer M50 Series, Surface Mount, Receptacle, 50, 1.27 mm RoHS Compliant: Yes
CONN RCPT 50POS 0.05 GOLD SMD
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-1376-5-ND | 03M4115 | 26M1775 | M50-3152542 |
| Product Name | Headers, Receptacles, Female Sockets | Board-Board Connector Receptacle, 50 Position, 2Row; Connector Systems Harwin | Board-To-Board Connector, Dual Entry, Archer M50 Series, Surface Mount, Receptacle, 50, 1.27 Mm Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount | Surface Mount | Surface Mount | |
| Current Rating | 1.0 amps | 1.0 amps |