"40 Position Receptacle, Bottom or Top Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"40 Position Receptacle, Bottom or Top Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"40 Position Receptacle, Bottom or Top Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
20+20 Pos. Female DIL Vertical SMT Conn. (T+R) RoHS Compliant: Yes
CONN RCPT 40POS 0.05 GOLD SMD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-M50-3152042RDKR-ND | 76Y3945 | M50-3152042R |
| Product Name | Headers, Receptacles, Female Sockets | 20+20 Pos. Female Dil Vertical Smt Conn. (T+R) Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Current Rating | 1.0 amps | 1.0 amps |