"24 Position Receptacle, Bottom or Top Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
BOARD-BOARD CONNECTOR RECEPTACLE, 24 POSITION, 2ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, Dual Entry, Archer M50 Series, Surface Mount, Receptacle, 24, 1.27 mm RoHS Compliant: Yes
CONN RCPT 24POS 0.05 GOLD SMD
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-1708-ND | 03M4112 | 82T9537 | M50-3151242 |
| Product Name | Headers, Receptacles, Female Sockets | Board-Board Connector Receptacle, 24 Position, 2Row; Connector Systems Harwin | Board-To-Board Connector, Dual Entry, Archer M50 Series, Surface Mount, Receptacle, 24, 1.27 Mm Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount | Surface Mount | Surface Mount | |
| Current Rating | 1.0 amps | 1.0 amps |