The Win Source Electronics part number 1332895-M50-3150542 is a rectangular connector designed for surface mount applications. It features a pitch of 1.27mm and is configured as a female socket with 10 positions across 2 rows. The connector is suitable for both board-to-board and cable connections, with a bottom or top entry style. It is constructed from high-temperature thermoplastic and has a UL94 V-0 flammability rating. This connector has a current rating of 1A per contact and operates within a temperature range of -40°C to +105°C. The contact material is phosphor bronze with a gold flash finish on the mating area and tin finish on the post. It is designed for durability with a specified lifespan of 25 mating cycles. The connector is packaged in tubes, with a standard package quantity of 90 units. It is compliant with RoHS3 and unaffected by REACH regulations, making it suitable for various applications including general purpose, medical, and telecommunications.
10 Pos 1.27mm Gold Female Socket Header, Straight, SMD Product overview: M50-3150542 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-M50-3150542 can be used for catalog matching and distributor lookup.
"10 Position Receptacle, Bottom or Top Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
Manufacturer: Harwin Inc.
Win Source Part Number: 1332895-M50-3150542
Category: Connectors, Interconnects>Rectan
Packaging: Tube
Number of Positions: 10
Features: Board Guide
Connector Type: Receptacle, Bottom or Top Entry
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Mated Stacking Heights: 3.2mm, 3.9mm, 4.6mm, 5.3mm, 7.2mm, 8.6mm
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Medical, Telecommunications
Standard Package: 90
Mounting: Surface Mount
Insulation Material: Polyamide (PA6T), Nylon 6T
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Black
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.087" (2.20mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 952-1371-5,M50315054
Base Product Number: M50-315
RoHS Status: ROHS3 Compliant
CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-M50-3150542 | 952-1371-5-ND | 1332895-M50-3150542 | 26M1773 |
| Product Name | SMD Electronic Connector | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Receptacle, 10 Position, 2Row, 1.27Mm; Connector Systems Harwin |
| Termination | Solder | Solder |