"6 Position Receptacle, Bottom or Top Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
3+3 Pos. Female DIL Vertical SMT Conn. RoHS Compliant: Yes
CONN SOCKET 1.27MM 6POS
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M50-3150342-ND | 76Y3937 | M50-3150342 |
| Product Name | Headers, Receptacles, Female Sockets | 3+3 Pos. Female Dil Vertical Smt Conn. Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Current Rating | 1.0 amps | 1.0 amps |