"6 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"6 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"6 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
6 Pos. Female SIL Vertical SMT Conn. (T+R) RoHS Compliant: Yes
CONN RCPT 6POS 0.05 GOLD SMD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-3929-1-ND | 52AC5095 | M50-3140645R |
| Product Name | Headers, Receptacles, Female Sockets | 6 Pos. Female Sil Vertical Smt Conn. (T+R) Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 500 volts | 500 volts | |
| Current Rating | 1.0 amps | 1.0 amps |