HARWIN Headers, Receptacles, Female Sockets M50-3140545

Description
"5 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"5 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 952-3593-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3593-ND
Headers, Receptacles, Female Sockets 952-3593-ND
"5 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"5 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
5 Pos. Female Sil Vertical Smt Conn. Rohs Compliant Harwin - 52AC5092 - Newark, An Avnet Company
Chicago, IL, United States
5 Pos. Female Sil Vertical Smt Conn. Rohs Compliant Harwin
52AC5092
5 Pos. Female Sil Vertical Smt Conn. Rohs Compliant Harwin 52AC5092
5 Pos. Female SIL Vertical SMT Conn. RoHS Compliant: Yes

5 Pos. Female SIL Vertical SMT Conn. RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M50-3140545
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M50-3140545
CONN RCPT 5POS 0.05 GOLD SMD

CONN RCPT 5POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 952-3593-ND 52AC5092 M50-3140545
Product Name Headers, Receptacles, Female Sockets 5 Pos. Female Sil Vertical Smt Conn. Rohs Compliant Harwin Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Voltage Rating 500 volts 500 volts
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1360-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Power Edge Card Right Angle Solder Type Connector - 83808-F4P50 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Hard Metric, Standard - 2684-043190-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
2 suppliers