"4 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"4 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"4 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
CONN RCPT 4POS 0.05 GOLD SMD
4 Pos. Female SIL Vertical SMT Conn. (T+R) RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-3927-2-ND | M50-3140445R | 52AC5091 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 4 Pos. Female Sil Vertical Smt Conn. (T+R) Rohs Compliant Harwin |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 500 volts | 500 volts | |
| Current Rating | 1.0 amps | 1.0 amps |