HARWIN 20 Pos. Female SIL Vertical SMT Conn. (T+R) M50-3132045R

Description
Single Row Surface Mount, 2.1mm connector height – 20 contacts. Gold finish on contact area and termination. No location pegs. Packaged in Tape & Reel, with Pick & Place caps.
Request a Quote Datasheet
Description
Single Row Surface Mount, 2.1mm connector height – 20 contacts. Gold finish on contact area and termination. No location pegs. Packaged in Tape & Reel, with Pick & Place caps.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 Pos. Female SIL Vertical SMT Conn. (T+R) - M50-3132045R - Harwin Plc
Portsmouth, United Kingdom
20 Pos. Female SIL Vertical SMT Conn. (T+R)
M50-3132045R
20 Pos. Female SIL Vertical SMT Conn. (T+R) M50-3132045R
Single Row Surface Mount, 2.1mm connector height – 20 contacts. Gold finish on contact area and termination. No location pegs. Packaged in Tape & Reel, with Pick & Place caps.
  • Single Row Surface Mount, 2.1mm connector height – 20 contacts.
  • Gold finish on contact area and termination. No location pegs.
  • Packaged in Tape & Reel, with Pick & Place caps.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - M50-3132045R-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
M50-3132045R-ND
Headers, Receptacles, Female Sockets M50-3132045R-ND
"20 Position Receptacle, Bottom or Top Entry Connector 0.050"" (1.27mm) Surface Mount Gold"

"20 Position Receptacle, Bottom or Top Entry Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M50-3132045R
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M50-3132045R
CONN RCPT 20POS 0.05 GOLD SMD

CONN RCPT 20POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M50-3132045R M50-3132045R-ND M50-3132045R
Product Name 20 Pos. Female SIL Vertical SMT Conn. (T+R) Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Gender Female / Jack
Current Rating 1.0 amps 1.0 amps 1.0 amps
Contact Pitch 1.27 mm (0.0500 inch)
Number of Contacts 20 # 20 #
Connector Type Header Connector; Receptacle, Bottom or Top Entry Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data