HARWIN Headers, Receptacles, Female Sockets M50-3130545

Description
"5 Position Receptacle, Bottom or Top Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"5 Position Receptacle, Bottom or Top Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 952-3585-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3585-ND
Headers, Receptacles, Female Sockets 952-3585-ND
"5 Position Receptacle, Bottom or Top Entry Connector 0.050"" (1.27mm) Surface Mount Gold"

"5 Position Receptacle, Bottom or Top Entry Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
315-M50-3130545
Electronic Connector 315-M50-3130545
1.27mm (0.05inch) Pitch SIL Vertical SMT Socket Assembly 2.1mm high gold 5 contacts Product overview: M50-3130545 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-M50-3130545 can be used for catalog matching and distributor lookup.

1.27mm (0.05inch) Pitch SIL Vertical SMT Socket Assembly 2.1mm high gold 5 contacts Product overview: M50-3130545 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-M50-3130545 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
5 Pos. Female Sil Vertical Smt Conn Rohs Compliant Harwin - 52AC5076 - Newark, An Avnet Company
Chicago, IL, United States
5 Pos. Female Sil Vertical Smt Conn Rohs Compliant Harwin
52AC5076
5 Pos. Female Sil Vertical Smt Conn Rohs Compliant Harwin 52AC5076
5 Pos. Female SIL Vertical SMT Conn RoHS Compliant: Yes

5 Pos. Female SIL Vertical SMT Conn RoHS Compliant: Yes

Supplier's Site
Conn, Rcpt, 5Pos, 1Row, 1.27Mm Rohs Compliant Harwin - 45AJ6448 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 5Pos, 1Row, 1.27Mm Rohs Compliant Harwin
45AJ6448
Conn, Rcpt, 5Pos, 1Row, 1.27Mm Rohs Compliant Harwin 45AJ6448
CONN, RCPT, 5POS, 1ROW, 1.27MM ROHS COMPLIANT: YES

CONN, RCPT, 5POS, 1ROW, 1.27MM ROHS COMPLIANT: YES

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - M50-3130545 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M50-3130545
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M50-3130545
CONN RCPT 5POS 0.05 GOLD SMD

CONN RCPT 5POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-3585-ND 315-M50-3130545 52AC5076 M50-3130545
Product Name Headers, Receptacles, Female Sockets Electronic Connector 5 Pos. Female Sil Vertical Smt Conn Rohs Compliant Harwin Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle, Bottom or Top Entry Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Voltage Rating 500 volts 500 volts
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data