"4 Position Receptacle, Bottom or Top Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
CONN RCPT 4POS 0.05 GOLD SMD
CONN, RCPT, 4POS, 1ROW, 1.27MM ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-3584-ND | M50-3130445 | 45AJ6447 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Conn, Rcpt, 4Pos, 1Row, 1.27Mm Rohs Compliant Harwin |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 500 volts | 500 volts | |
| Current Rating | 1.0 amps | 1.0 amps |