"30 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Rectangular Connectors - M50-3121545
BOARD-BOARD CONNECTOR RECEPTACLE, 30 POSITION, 2ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, Vertical, Archer M50 Series, Surface Mount, Receptacle, 30, 1.27 mm RoHS Compliant: Yes
CONN RCPT 30POS 0.05 GOLD SMD
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-1725-ND | 56K1707 | 82T9531 | M50-3121545 | |
| Product Name | Headers, Receptacles, Female Sockets | Rectangular Connectors - M50-3121545 | Board-Board Connector Receptacle, 30 Position, 2Row; Connector Systems Harwin | Board-To-Board Connector, Vertical, Archer M50 Series, Surface Mount, Receptacle, 30, 1.27 Mm Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | Board to Board Connector | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount | Surface Mount | Surface Mount | ||
| Current Rating | 1.0 amps | 1.0 amps |