HARWIN Headers, Receptacles, Female Sockets M50-3121045

Description
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 952-1711-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-1711-ND
Headers, Receptacles, Female Sockets 952-1711-ND
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
315-M50-3121045
SMD Electronic Connector 315-M50-3121045
20 Pos 1.27mm Socket Strip Receptacle, Gold, SMD Product overview: M50-3121045 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-M50-3121045 can be used for catalog matching and distributor lookup.

20 Pos 1.27mm Socket Strip Receptacle, Gold, SMD Product overview: M50-3121045 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-M50-3121045 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1332773-M50-3121045 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1332773-M50-3121045
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1332773-M50-3121045
Manufacturer: Harwin Inc. Win Source Part Number: 1332773-M50-3121045 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Receptacles, Female Sockets Packaging: Tube Number of Positions: 20 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Mated Stacking Heights: 5.5mm, 6.18mm Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical, Telecommunications Standard Package: 46 Mounting: Surface Mount Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Insulation Color: Black Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.142" (3.60mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: M503121045,952-1711 Base Product Number: M50-312 RoHS Status: ROHS3 Compliant

Manufacturer: Harwin Inc.
Win Source Part Number: 1332773-M50-3121045
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Receptacles, Female Sockets
Packaging: Tube
Number of Positions: 20
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Mated Stacking Heights: 5.5mm, 6.18mm
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Medical, Telecommunications
Standard Package: 46
Mounting: Surface Mount
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Finish - Post: Gold
Contact Finish Thickness - Post: Flash
Insulation Color: Black
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.142" (3.60mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: M503121045,952-1711
Base Product Number: M50-312
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Board-Board Connector Receptacle, 20 Position, 2Row; Connector Systems Harwin - 56K1702 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 20 Position, 2Row; Connector Systems Harwin
56K1702
Board-Board Connector Receptacle, 20 Position, 2Row; Connector Systems Harwin 56K1702
BOARD-BOARD CONNECTOR RECEPTACLE, 20 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:Archer M50 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 20 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:Archer M50 Series RoHS Compliant: Yes

Supplier's Site
Board-To-Board Connector, Vertical, Archer M50 Series, Surface Mount, Receptacle, 20, 1.27 Mm Rohs Compliant Harwin - 82T9529 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Vertical, Archer M50 Series, Surface Mount, Receptacle, 20, 1.27 Mm Rohs Compliant Harwin
82T9529
Board-To-Board Connector, Vertical, Archer M50 Series, Surface Mount, Receptacle, 20, 1.27 Mm Rohs Compliant Harwin 82T9529
Board-To-Board Connector, Vertical, Archer M50 Series, Surface Mount, Receptacle, 20, 1.27 mm RoHS Compliant: Yes

Board-To-Board Connector, Vertical, Archer M50 Series, Surface Mount, Receptacle, 20, 1.27 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-1711-ND 315-M50-3121045 1332773-M50-3121045 56K1702 82T9529
Product Name Headers, Receptacles, Female Sockets SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector Receptacle, 20 Position, 2Row; Connector Systems Harwin Board-To-Board Connector, Vertical, Archer M50 Series, Surface Mount, Receptacle, 20, 1.27 Mm Rohs Compliant Harwin
Connector Type Header Connector; Receptacle Rectangular Connectors, Heavy Duty Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

METRAL ® - 10085238-110LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Voltage Rating 500 volts
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A99089-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCS-FL4G-P - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details