HARWIN SMD Electronic Connector M50-3120545

Description
1.27mm Socket Strip, 10 Pos, 2 Row, Straight, SMD Product overview: M50-3120545 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-M50-3120545 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.27mm Socket Strip, 10 Pos, 2 Row, Straight, SMD Product overview: M50-3120545 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-M50-3120545 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-M50-3120545
SMD Electronic Connector 315-M50-3120545
1.27mm Socket Strip, 10 Pos, 2 Row, Straight, SMD Product overview: M50-3120545 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-M50-3120545 can be used for catalog matching and distributor lookup.

1.27mm Socket Strip, 10 Pos, 2 Row, Straight, SMD Product overview: M50-3120545 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-M50-3120545 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - M50-3120545 - 924902-M50-3120545 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - M50-3120545
924902-M50-3120545
Rectangular Connectors - M50-3120545 924902-M50-3120545
Manufacturer: Harwin Inc. Win Source Part Number: 924902-M50-3120545 Series: Archer M50 Operating Temperature Range: -40°C ~ 105°C Features: 10 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold Package: Tube Mounting: Surface Mount Family Name: M50-312 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 89 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: M503120545, 952-1713

Manufacturer: Harwin Inc.
Win Source Part Number: 924902-M50-3120545
Series: Archer M50
Operating Temperature Range: -40°C ~ 105°C
Features: 10 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold
Package: Tube
Mounting: Surface Mount
Family Name: M50-312
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 89
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: M503120545, 952-1713

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 952-1713-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-1713-ND
Headers, Receptacles, Female Sockets 952-1713-ND
"10 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"10 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Board-To-Board Connector, Vertical, Archer M50 Series, Surface Mount, Receptacle, 10, 1.27 Mm Rohs Compliant Harwin - 82T9526 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Vertical, Archer M50 Series, Surface Mount, Receptacle, 10, 1.27 Mm Rohs Compliant Harwin
82T9526
Board-To-Board Connector, Vertical, Archer M50 Series, Surface Mount, Receptacle, 10, 1.27 Mm Rohs Compliant Harwin 82T9526
Board-To-Board Connector, Vertical, Archer M50 Series, Surface Mount, Receptacle, 10, 1.27 mm RoHS Compliant: Yes

Board-To-Board Connector, Vertical, Archer M50 Series, Surface Mount, Receptacle, 10, 1.27 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - M50-3120545 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M50-3120545
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M50-3120545
CONN RCPT 10POS 0.05 GOLD SMD

CONN RCPT 10POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 315-M50-3120545 924902-M50-3120545 952-1713-ND 82T9526 M50-3120545
Product Name SMD Electronic Connector Rectangular Connectors - M50-3120545 Headers, Receptacles, Female Sockets Board-To-Board Connector, Vertical, Archer M50 Series, Surface Mount, Receptacle, 10, 1.27 Mm Rohs Compliant Harwin Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Receptacle Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Surface Mount Surface Mount Surface Mount
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data